EN
  • EN
  • DE

SN74AUC1G80YEAR

Part No SN74AUC1G80YEAR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names 296-14352-2R,TEXTISSN74AUC1G80YEAR,-SN74AUC1G80YEARR,296-14352-1R,-296-14352-1,296-14352-2,-296-14352-1R,2156-SN74AUC1G80YEAR-TITR,296-14352-1,-296-14352-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258550-SN74AUC1G80YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G80YEAR CAD Model

Description

Product Overview: SN74AUC1G80YEAR

The SN74AUC1G80YEAR is a high-performance, single positive-edge-triggered D-type flip-flop from Texas Instruments, a leader in semiconductor design and manufacturing. This compact and efficient integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) logic family, specifically designed for very low-power and high-speed applications.

Key Features

  • Low Power Consumption: The device operates at a very low voltage range of 0.8 V to 2.5 V, which significantly reduces power consumption, making it ideal for battery-powered and portable applications.
  • High Speed: Despite its low power usage, the SN74AUC1G80YEAR does not compromise on speed. It provides high-speed performance, which is essential for modern high-frequency digital systems.
  • Reduced System Noise: The device is designed with noise reduction in mind, featuring controlled edge rates to minimize the generation of noise that can affect other nearby circuits.
  • Single D-Type Flip-Flop: It has a single data input (D), a single clock input (C), and a single output (Q), along with a clear input (CLR) for resetting the flip-flop, providing a simple yet effective tool for data storage and signal synchronization.

Applications

The SN74AUC1G80YEAR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs and Portable Electronics
  • Data Communication Systems
  • Medical Instruments
  • High-Speed Data Acquisition and Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUC1G80YEAR is no exception. It has been rigorously tested to meet high standards, ensuring stable and reliable performance in a variety of conditions.

Package and Availability

The device is available in a small-footprint 6-pin DSBGA package, which is ideal for space-constrained applications. The SN74AUC1G80YEAR is widely available through Texas Instruments and authorized distributors, ensuring easy integration into your design projects.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess