EN
  • EN
  • DE

SN74AUC1G79YEAR

Part No SN74AUC1G79YEAR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names TEXTISSN74AUC1G79YEAR,-296-14351-1R,-SN74AUC1G79YEARR,-296-14351-1,296-14351-1,296-14351-2,-296-14351-1,296-14351-1R,2156-SN74AUC1G79YEAR-TITR,296-14351-2R,2156-SN74AUC1G79YEAR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258549-SN74AUC1G79YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G79YEAR CAD Model

Description

The SN74AUC1G79YEAR is a high-performance, single positive-edge-triggered D-type flip-flop from Texas Instruments, designed to operate in the ultra-portable range of electronics where space and power are at a premium. This advanced flip-flop is part of the AUC family of devices, which are characterized by their low-voltage operation and low-power consumption, making them ideal for modern, energy-efficient applications.

Key Features

  • Low Voltage Operation: The device supports a supply voltage range of 0.8V to 2.7V, enabling it to function in low-voltage environments, which is particularly beneficial for battery-operated devices.
  • High-Speed Performance: Despite its low-power design, the SN74AUC1G79YEAR offers high-speed operation, which is crucial for high-performance computing and communication systems.
  • Reduced Power Consumption: Its optimized design ensures minimal power consumption, making it an excellent choice for power-sensitive applications.
  • Single D-Type Flip-Flop: The device contains one D-type flip-flop with a direct clear input, providing designers with a reliable and robust storage element for their digital circuits.
  • Edge-Triggered: The positive-edge-triggered design ensures accurate timing and synchronization within digital systems.

Applications

The SN74AUC1G79YEAR is versatile and can be used in a wide range of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable medical devices
  • Low-power handheld computing devices
  • Energy-efficient data storage systems
  • High-speed communication infrastructure

Package and Quality

The device is available in a small-footprint DSBGA package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74AUC1G79YEAR is no exception. It is manufactured to the highest standards to ensure reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess