EN
  • EN
  • DE

SN74AUC1G240YEPR

Part No SN74AUC1G240YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF INVERT 2.7V 5DSBGA/5WCSP / Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names 296-15100-2,2156-SN74AUC1G240YEPR,296-15100-1R,296-15100-2R,-296-15100-1R,296-15100-1,-296-15100-1,TEXTISSN74AUC1G240YEPR,-296-15100-1,-SN74AUC1G240YEPRR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259765-SN74AUC1G240YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G240YEPR CAD Model

Description

The SN74AUC1G240YEPR is a single-bit, non-inverting buffer/driver from Texas Instruments, designed to address the needs of high-speed and low-power applications. This integrated circuit is a part of the advanced ultra-low-voltage CMOS (AUC) family, which is optimized for 0.8-V to 2.7-V VCC operation. With its robust design, the SN74AUC1G240YEPR is suitable for a wide variety of uses in modern electronics, including portable and battery-powered products.

This buffer/driver features a single line driver with a 3-state output, which can be used to drive terminated lines, buses, or memory address registers. The 3-state control gate is a critical feature, allowing the output to be placed in a high-impedance state, thereby preventing unwanted power dissipation caused by bus contention. The high drive strength and fast switching speeds (tpd of 2.3 ns max at 2.3 V to 2.7 V) make it an ideal choice for interfacing with high-speed components.

The device is fabricated using Texas Instruments' proprietary silicon-gate technology, which delivers significantly reduced static and dynamic power consumption. The SN74AUC1G240YEPR also benefits from a balanced propagation delay and transition times, ensuring signal integrity is maintained even in challenging conditions.

Packaged in a small, space-saving DSBGA with a YE suffix, the SN74AUC1G240YEPR is designed for minimal footprint and low profile applications, making it perfect for the latest compact and mobile devices. Its small size does not compromise its performance or reliability, as it is specified for operation from –40°C to 85°C, ensuring functionality across a wide range of environmental conditions.

The SN74AUC1G240YEPR is RoHS compliant and supports the green manufacturing process, aligning with current environmental standards and regulations. With its combination of high-speed, low-power operation, and small form factor, this buffer/driver from Texas Instruments represents a versatile solution for designers looking to optimize their high-performance systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess