EN
  • EN
  • DE

SN74AUC1G17YZAR

Part No SN74AUC1G17YZAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names -296-14017-1,-296-14017-1,-SN74AUC1G17YZARR,TEXTISSN74AUC1G17YZAR,296-14017-2,296-14017-2R,296-14017-1R,296-14017-1,2156-SN74AUC1G17YZAR-TITR,2156-SN74AUC1G17YZAR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259764-SN74AUC1G17YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G17YZAR CAD Model

Description

SN74AUC1G17YZAR Single Schmitt-Trigger Buffer from Texas Instruments

The SN74AUC1G17YZAR is a high-performance, single Schmitt-trigger buffer designed by Texas Instruments to provide the ultimate solution for signal conditioning in a wide range of applications. This advanced semiconductor device is part of the ultra-low-voltage AUC family, which is specifically engineered to operate on a power supply range of 0.8V to 2.7V, making it ideal for portable and battery-powered electronics where power efficiency is critical.

With its robust design, the SN74AUC1G17YZAR ensures a high degree of noise immunity and stability, thanks to the Schmitt-trigger action at all inputs. This feature allows the buffer to smooth out noise on input signals, providing a cleaner and more stable output. It is particularly useful in applications where signals are subject to long transmission lines or noisy environments.

The device comes in an ultra-small package, the DSBGA (Die-Size Ball Grid Array) with a YZAR suffix, which is optimized for reduced space on printed circuit boards (PCBs). Despite its small size, it does not compromise on performance, offering fast edge rates and a wide operating temperature range of -40°C to 85°C. This makes the SN74AUC1G17YZAR suitable for use in a variety of challenging industrial and commercial environments.

Key features of the SN74AUC1G17YZAR include:

  • Single Schmitt-trigger buffer line.
  • Low power consumption with a supply voltage range of 0.8V to 2.7V.
  • High noise immunity characteristic of Schmitt-trigger devices.
  • DSBGA package for space-saving PCB design.
  • Operating temperature range from -40°C to 85°C.
  • Compatible with a variety of logic levels.
  • Fast switching characteristics suitable for high-speed signal processing.

Whether you're designing a sophisticated communication system, a compact IoT device, or any application that demands high signal integrity with minimal power consumption, the SN74AUC1G17YZAR from Texas Instruments is an excellent choice for your buffering needs. Its reliability and efficiency make it a go-to component for engineers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess