EN
  • EN
  • DE

SN74AUC1G14DBVRG4

Part No SN74AUC1G14DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SOT23-5 / Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0.22V ~ 0.58V
Logic Level - High 0.5V ~ 1.56V
Max Propagation Delay @ V, Max CL 2.5ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AUC1G14
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257938-SN74AUC1G14DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G14DBVRG4 CAD Model

Description

Overview of SN74AUC1G14DBVRG4

The SN74AUC1G14DBVRG4 is a single Schmitt-trigger inverter designed by Texas Instruments (TI) to provide high-speed operation while maintaining the low power consumption of the advanced ultra-low-power CMOS technology. This integrated circuit is specifically tailored for use in 0.8-V to 2.7-V VCC operation.

Key Features

  • Optimized for Low Voltage: The device is designed to operate on a supply voltage range from 0.8V to 2.7V, making it suitable for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Operation: With a typical tpd of 2.9 ns at 2.3 V, the SN74AUC1G14DBVRG4 is capable of fast switching, which is essential for high-speed data processing and communication systems.
  • Schmitt-Trigger Inputs: The Schmitt-trigger input feature provides hysteresis, which enhances noise immunity and allows for slow input transition, ensuring stable output switching even in the presence of input noise.
  • Low Power Consumption: The device is fabricated using TI's advanced ultra-low-power CMOS technology, minimizing power dissipation even at high frequencies.
  • Compact Packaging: The SN74AUC1G14DBVRG4 comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the SN74AUC1G14DBVRG4 allows it to be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs and Portable Devices
  • Data Communication Systems
  • Portable Instrumentation
  • Medical Equipment

Quality and Reliability

As with all Texas Instruments products, the SN74AUC1G14DBVRG4 is manufactured to the highest quality standards. It has undergone rigorous testing to ensure it meets TI's stringent requirements for performance and reliability, making it a trusted choice for both commercial and industrial applications.

Ordering Information

The device is available in tape and reel packaging, with the suffix 'DBVR' indicating the small outline SOT-23 package. The full part number, SN74AUC1G14DBVRG4, ensures that you receive the genuine product with the G4 designation for the Green (RoHS & no Sb/Br) version, compliant with environmental standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2509 $50.1800
490+ $0.2059 $100.8910
755+ $0.1995 $150.6225
1,040+ $0.1930 $200.7200
1,340+ $0.1866 $250.0440
1,795+ $0.1673 $300.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess