EN
  • EN
  • DE

SN74AUC1G08DRLRG4

Part No SN74AUC1G08DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT-5 / AND Gate 1-Element 2-IN CMOS 5-Pin SOT-553 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel package
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-5
Package SOT-553
Win Source Part Number 794955-SN74AUC1G08DRLRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC1G08
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G08DRLRG4 CAD Model

Description

The SN74AUC1G08DRLRG4 is a single 2-input positive-AND gate designed by Texas Instruments, which is part of their advanced ultra-low-voltage CMOS (AUC) logic family. This high-performance, single gate is optimized for use in 0.8-V to 2.5-V VCC operation.

With its ultra-small footprint, the SN74AUC1G08DRLRG4 is housed in a 6-pin SOT (small-outline transistor) package, making it ideal for space-constrained applications. The device is characterized for operation from –40°C to +85°C, ensuring reliability across various environmental conditions.

The logic gate features a high degree of drive strength despite its low power consumption, which makes it suitable for battery-powered and portable electronics where power efficiency is crucial. Its fast switching characteristics are maintained over the entire voltage range, which is essential for high-speed operation.

The SN74AUC1G08DRLRG4 boasts excellent signal integrity due to its low noise generation. This characteristic is particularly important in mixed-signal environments where digital circuits interface with analog components. Furthermore, the device's low on-state resistance ensures minimal voltage drop and power loss when the gate is conducting.

Key features of the SN74AUC1G08DRLRG4 include:

  • Optimized for 0.8-V to 2.5-V VCC operation
  • Low power consumption for energy efficiency
  • High-speed switching for performance-intensive applications
  • Low noise generation to maintain signal integrity
  • Compact SOT-5X3 package for space-saving designs
  • Extended operating temperature range for versatility in different environments

As a product of Texas Instruments, the SN74AUC1G08DRLRG4 is backed by the company's reputation for producing high-quality, reliable components. It is widely used in various applications, including mobile phones, personal electronics, and other portable gadgets where space and power are at a premium.

Overall, the SN74AUC1G08DRLRG4 is an excellent choice for designers looking for a high-performance AND gate with ultra-low power consumption and a small form factor.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2503 $50.0600
490+ $0.2054 $100.6460
755+ $0.1990 $150.2450
1,040+ $0.1926 $200.3040
1,345+ $0.1862 $250.4390
1,800+ $0.1669 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess