EN
  • EN
  • DE

SN74AUC1G04YZAR

Part No SN74AUC1G04YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5DSBGA / Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.9ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names TEXTISSN74AUC1G04YZAR,296-14350-2R,2156-SN74AUC1G04YZAR-TITR,296-14350-1R,-SN74AUC1G04YZARR,296-14350-2,-296-14350-1,2156-SN74AUC1G04YZAR,296-14350-1,-296-14350-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257953-SN74AUC1G04YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G04YZAR CAD Model

Description

The SN74AUC1G04YZAR is a single inverter gate designed by Texas Instruments, one of the leaders in semiconductor innovation. This high-performance, single-gate logic chip is part of the AUC family, which is known for its ultra-low-voltage operation and high-speed interfacing. The device is optimized for use in mobile phones, PDAs, and other power-sensitive applications due to its minimal power consumption and compact footprint.

Key Features

  • Operating Voltage: The device operates at a very low voltage range of 0.8 V to 2.7 V, making it ideal for battery-operated and portable applications where power efficiency is crucial.
  • High Speed: It boasts a significant speed performance with a typical tpd of 2.9 ns at 2.3 V, ensuring swift signal processing and data transfer in critical applications.
  • Low Power Consumption: The SN74AUC1G04YZAR has been engineered to consume minimal power, with a typical ICC of only 0.9 µA, contributing to the extended battery life of the devices it powers.
  • I/O Tolerance: Inputs are tolerant to 3.6 V, allowing for interfacing with higher voltage logic levels without additional level shifting hardware.
  • Compact Package: Available in a compact 5-pin SOT-23 package, it is designed for space-constrained applications, providing high functionality in a small form factor.

Applications

The versatility of the SN74AUC1G04YZAR makes it suitable for a wide range of applications. It is commonly used in:

  • Portable and battery-powered devices
  • Mobile phones and communication devices
  • Computing and storage platforms
  • Signal conditioning
  • Logic level translation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AUC1G04YZAR is no exception and is built to meet or exceed industry standards for performance and reliability. It is also supported by Texas Instruments' extensive technical documentation and customer support, ensuring that designers and engineers can integrate this component with confidence into their products.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess