The SN74AUC1G04YEPR from Texas Instruments is a high-performance, single inverter gate designed for use in a variety of electronic applications. This advanced CMOS logic gate is part of the AUC family, which is known for ultra-low-voltage operation and high-speed interfacing. It is particularly suited for portable and battery-powered systems where power efficiency is crucial.
Key Features
- Optimized for Ultra-Low Voltage: This device is designed to operate at a voltage range of 0.8V to 2.7V, making it ideal for low-voltage applications.
- High-Speed Performance: With a propagation delay time of typically 2.9 ns at 2.3 V, the SN74AUC1G04YEPR ensures high-speed operation for critical applications.
- Low Power Consumption: The device features a low static power consumption, with an ICC of only 10 µA maximum, which is beneficial for power-sensitive designs.
- Single Inverter Configuration: The product comes in a single inverter configuration, providing design flexibility and simplicity for your logic circuit needs.
- Compact Packaging: The SN74AUC1G04YEPR is offered in a small DSBGA package, which is ideal for space-constrained applications.
Applications
The SN74AUC1G04YEPR is versatile and can be used in various applications, including:
- Smartphones and tablets
- Wearable technology
- Portable medical devices
- Energy-efficient IoT devices
- Portable instrumentation
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
0.8V to 2.7V |
| Output Current (IOL/IOH) |
±8 mA |
| Propagation Delay (tpd) |
2.9 ns (Typ at 2.3 V) |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
DSBGA |
With its combination of low-power operation, high-speed performance, and compact form factor, the SN74AUC1G04YEPR is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems.