The SN74AS32NSRG4 from Texas Instruments is a high-performance, quadruple 2-input positive OR gate integrated circuit. This device is part of the Advanced Schottky (AS) logic family, which is renowned for its fast switching speeds and excellent operational reliability. The SN74AS32NSRG4 is designed to meet the demanding requirements of a wide range of digital applications, from consumer electronics to complex industrial systems.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package: 14-SOIC
- Output Current: High/Low: 8 mA / 8 mA
Performance Benefits
The SN74AS32NSRG4 benefits from Texas Instruments' advanced fabrication technologies, offering both high speed and reduced power consumption. The device features a typical propagation delay time of just 1.7ns when operating at 5V, making it an ideal choice for high-speed logic systems. Additionally, the low power consumption of the AS logic family ensures that the device remains efficient even in power-sensitive applications.
Applications
With its robust design and high-speed operation, the SN74AS32NSRG4 is suitable for a diverse range of applications. It is commonly used in:
- Data processing
- Control systems
- Communication systems
- Embedded systems
- Signal processing
- And other logic interface applications
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AS32NSRG4 is no exception. This device is manufactured to the highest standards and has been rigorously tested to ensure it meets TI's stringent quality and reliability criteria. It is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances.