EN
  • EN
  • DE

SN74AS258DR

Part No SN74AS258DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name SN74AS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896493-SN74AS258DR
Ultra Librarian 3D Model Ultra Librarian SN74AS258DR CAD Model

Description

SN74AS258DR by Texas Instruments

The SN74AS258DR is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is a member of the 74AS series, known for its advanced Schottky TTL (Transistor-Transistor Logic) technology that offers high-speed operation with reduced power consumption compared to traditional TTL devices.

Key Features:

  • Logic Type: Quad 2-Input Multiplexer with 3-State Outputs
  • Package: Supplied in a compact SOIC-16 package, it is suitable for surface-mount technology, ensuring a small footprint on PCBs.
  • Supply Voltage: Designed to operate over a broad range of supply voltages from 4.5V to 5.5V, making it versatile for various digital logic applications.
  • Operating Temperature: The device can function over a wide temperature range, typically from 0°C to 70°C.
  • Speed: It boasts fast switching times, with a typical propagation delay of 3.5 ns, ensuring quick response in critical applications.
  • Output Configuration: The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors.

Applications:

The SN74AS258DR is ideal for use in high-speed data processing systems, digital communication systems, and any application where efficient data multiplexing is required. Its ability to quickly switch between inputs while maintaining signal integrity makes it a valuable component in digital circuit design.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the SN74AS258DR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device undergoes rigorous testing to ensure high reliability and performance under various conditions.

Environmental Considerations:

The SN74AS258DR is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility. By adhering to these standards, the product minimizes the presence of hazardous substances, making it a more environmentally friendly choice for electronic components.

Overall, the SN74AS258DR from Texas Instruments is a robust, high-speed logic multiplexer that offers designers flexibility, efficiency, and performance in a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7347 $51.9593
45+ $2.2438 $100.9710
70+ $2.1737 $152.1590
96+ $2.1036 $201.9456
123+ $2.0335 $250.1205
165+ $1.8231 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess