EN
  • EN
  • DE

SN74AS258D

Part No SN74AS258D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1253982-SN74AS258D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AS258
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 280
Ultra Librarian 3D Model Ultra Librarian SN74AS258D CAD Model

Description

The SN74AS258D, manufactured by Texas Instruments, is a high-performance quadruple 2-input multiplexer that features full binary decoding to select one of four data sources. The device is designed to provide high-speed performance in digital systems, where signal selection and routing are critical for efficient data management.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Output Type: Single-ended
  • Function: Standard
  • Propagation Delay Time: Fast switching speeds
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount

Product Description

The SN74AS258D offers exceptional performance and reliability, making it suitable for a wide range of applications in computing, telecommunication, and industrial systems. Each multiplexer has two inputs, A and B, and a common data select input (S). The selected input is presented at the output (Y) when the enable input (G) is held low. When G is high, the output is in the high-impedance state, allowing for multiple outputs to be connected together without interference.

With its advanced Schottky TTL technology, the SN74AS258D ensures fast switching speeds and a reduced power consumption compared to traditional TTL devices. This makes it ideal for high-speed data processing and communication systems that require efficient power management.

Furthermore, the device is offered in a compact SOIC-16 package, which is optimized for surface mounting on printed circuit boards (PCBs). The SN74AS258D operates over a wide temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

  • Data routing and signal selection
  • Function generation
  • Control systems
  • Logic circuit implementation
  • Communication systems

Overall, the SN74AS258D from Texas Instruments is a versatile and high-quality choice for designers looking for a robust multiplexer solution to integrate into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5581 $51.1620
48+ $2.0990 $100.7520
74+ $2.0334 $150.4716
102+ $1.9678 $200.7156
132+ $1.9022 $251.0904
176+ $1.7054 $300.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess