EN
  • EN
  • DE

SN74AS257DRE4

Part No SN74AS257DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 48mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256832-SN74AS257DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS257DRE4 CAD Model

Description

SN74AS257DRE4 Quad 2-Input Multiplexer from Texas Instruments

The SN74AS257DRE4 by Texas Instruments is a high-performance, quad 2-input multiplexer that features four identical 2-input multiplexers with 3-state outputs. Designed to operate from a wide range of supply voltages, this multiplexer can handle inputs from 4.5V to 5.5V, making it versatile for various digital logic applications. It is particularly suitable for implementing noninverting data selectors and multiplexers with full on-chip binary decoding to select the desired data source.

The SN74AS257DRE4 offers a fast propagation delay, typically 3.5 ns, which is crucial for high-speed operations. Its low power consumption and high noise immunity are characteristics of the advanced Schottky (AS) high-speed CMOS technology used in its manufacturing. This makes it an excellent choice for interfacing with high-speed microprocessors and for applications requiring high-speed data flow and manipulation.

The device comes in a small-outline package with a 16-pin configuration, designated by the DRE suffix, and is characterized for operation from 0°C to 70°C. Its compact form factor is ideal for densely packed PCB layouts where space is at a premium.

Each multiplexer has two inputs (A and B), one output (Y), and a common select input (S). The output state is controlled by the select input: when the select input is low, the A input is connected to the output, and when high, the B input is connected. The 3-state outputs can be connected directly to a bus-organized system. They can be placed in a high-impedance state (off) by applying a high logic level to the output enable (OE) pin, allowing for bus line sharing without the need for external components.

Features of the SN74AS257DRE4 include the ability to drive bus lines or buffer memory address registers, and its outputs can interface with TTL logic levels. This makes it a flexible solution for a wide range of digital logic circuits. The multiplexer's high-performance attributes, reliability, and ease of use make it a preferred choice for designers and engineers in the electronics industry.

For more detailed information, including the complete specifications, truth tables, and physical dimensions, please refer to the official Texas Instruments datasheet for the SN74AS257DRE4.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess