EN
  • EN
  • DE

SN74AS250ADWE4

Part No SN74AS250ADWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA GEN/MULTPL 1X16:1 24SOIC / Data Generator/Multiplexer 1 x 16:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Type Data Generator/Multiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 48mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS2
Standard Package 125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256817-SN74AS250ADWE4
Ultra Librarian 3D Model Ultra Librarian SN74AS250ADWE4 CAD Model

Description

The SN74AS250ADWE4 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular model is part of the Advanced Schottky (AS) family, which is known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and communication systems.

Key Features

  • High-Speed Performance: The AS series is designed for optimal speed, ensuring quick data transfer and processing capabilities.
  • Low Power Consumption: Despite its high-speed operation, the SN74AS250ADWE4 maintains low power usage, contributing to energy-efficient designs.
  • Wide Operating Temperature Range: This device can operate effectively over a broad temperature range, making it suitable for various challenging environments.
  • Durable Packaging: Enclosed in a 24-pin SOIC package, the SN74AS250ADWE4 is designed for durability and ease of integration into a multitude of circuit designs.

Applications

The SN74AS250ADWE4 is versatile and can be used in numerous applications, including but not limited to:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Digital signal processing
  • Computing and networking equipment

Technical Specifications

Parameter Value
Logic Family AS
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Package / Case 24-SOIC
Supply Voltage Typically 5V

With its combination of speed, efficiency, and robustness, the SN74AS250ADWE4 from Texas Instruments stands as a solid choice for engineers and designers looking to enhance their electronic systems. Its adherence to the high standards set by Texas Instruments ensures that this component will deliver reliable performance in your most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1652 $54.9912
14+ $7.5202 $105.2828
21+ $7.2852 $152.9892
29+ $7.0502 $204.4558
37+ $6.8152 $252.1624
50+ $6.1102 $305.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess