EN
  • EN
  • DE

SN74AS169ADRG4

Part No SN74AS169ADRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4BIT 16SOIC  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 75 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259011-SN74AS169ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74AS169ADRG4 CAD Model

Description

The SN74AS169ADRG4 is a high-performance, 4-bit synchronous binary counter designed and manufactured by Texas Instruments. This advanced integrated circuit is part of the AS logic family, which is known for its high speed and low power consumption. The SN74AS169ADRG4 is specifically engineered to meet the needs of complex digital systems that require reliable and fast counting operations.

Key Features

  • Synchronous Operation: The counter performs all operations in sync with a clock signal, ensuring precise timing and sequencing for digital processes.
  • Binary Counter: It counts in binary from 0 to 15, making it suitable for a wide range of applications in digital electronics.
  • Look-Ahead Carry Output: This feature allows for high-speed counting by providing carry signals to cascaded counters without the delay of ripple-carry.
  • Clear Function: The device includes a direct clear input which can be used to reset the counter to zero, ensuring flexibility and control in operation.
  • Multiple Counting Modes: The SN74AS169ADRG4 supports up/down counting modes, providing versatility for bidirectional counting applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements.

Applications

The SN74AS169ADRG4 is suitable for a variety of applications that require precise counting, such as:

  • Industrial control systems
  • Process counters
  • Frequency dividers
  • Timers
  • Programmable dividers

Package and Quality

The device comes in a small-outline integrated circuit package that is designed for space-saving on printed circuit boards. Texas Instruments ensures that the SN74AS169ADRG4 meets stringent quality and reliability standards, making it a trusted choice for both commercial and industrial applications.

Technical Specifications

  • Logic Family: AS
  • Logic Type: 4-Bit Synchronous Binary Counter
  • Supply Voltage - Min: 4.5V
  • Supply Voltage - Max: 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Overall, the SN74AS169ADRG4 by Texas Instruments is a versatile and reliable component for any digital system requiring efficient and accurate counting capabilities.

You May Also Be Interested in

Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess