The SN74AS1000ANSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device is part of the advanced Schottky (AS) family, which is known for its fast switching speeds and low power consumption, making it ideal for a wide range of digital applications.
Key Features
- Logic Type: Quadruple 2-Input Positive-NAND Gates
- Package: 14-SOIC
- Operating Temperature: 0°C to 70°C
- Supply Voltage: Typically 5V
- Switching Characteristics: Fast switching speeds with a typical delay time of 1.5ns at 5V
- Drive Capability: Capable of driving 15 LSTTL loads
The SN74AS1000ANSR incorporates four independent 2-input NAND gates in a single chip, allowing for high-density integration. This is particularly beneficial in systems where space is a premium and multiple logic functions are required. The device's advanced Schottky technology ensures that it operates with high-speed performance while maintaining low power dissipation.
Applications
This versatile component is used in various digital applications, including:
- Computing systems
- Networking equipment
- Signal processing
- Industrial controls
- Consumer electronics
The SN74AS1000ANSR is provided in a 14-SOIC package, which is a small-outline integrated circuit with 14 pins. This package is suitable for surface-mount technology (SMT), which is essential for modern printed circuit board (PCB) designs that require compact and efficient components.
With its combination of speed, efficiency, and high drive capability, the SN74AS1000ANSR from Texas Instruments is an excellent choice for designers looking to implement reliable and fast logic gates in their electronic projects.