The SN74ALVCHR162245DL from Texas Instruments is a high-performance, 16-bit bus transceiver designed with the cutting-edge technology to meet the demands of high-speed signal transmission while maintaining low power consumption. This device is part of the ALVC (Advanced Low-Voltage CMOS) family, which offers a wide range of voltage operation and is optimized for low-voltage applications.
Key Features
- Technology: Advanced Low-Voltage CMOS (ALVC)
- Bus Width: 16-bit bidirectional data path
- Voltage Range: Operates from 1.65V to 3.6V
- High-Speed Data Transfer: Capable of transferring data at high speeds, making it suitable for interfacing with modern microprocessors and memory devices.
- Drive Capability: ±24-mA output drive at 3.3V
- Low Power Consumption: ICC is reduced by data flow through control inputs
- Pin Configuration: 56-Pin SSOP (Shrink Small-Outline Package) that saves space on PCBs
- RoHS Compliant: Meets environmental standards for lead-free and green product requirements
Applications
The SN74ALVCHR162245DL is ideal for a variety of applications that require high-speed data exchange and low-voltage operation. Some common applications include:
- Data communication systems
- Networking servers and switches
- High-performance computing
- Signal bridging between different voltage domains
Product Description
The SN74ALVCHR162245DL is equipped with two sets of eight bidirectional transceivers and features dual independent output-enable (OE) inputs that allow for greater flexibility in controlling signal flow. The device's bus-hold circuitry is designed to retain the last active state during power-down scenarios, ensuring data integrity. This transceiver also includes a power-off protection feature that ensures no excessive current is drawn when the device is powered down.
For designers and engineers looking for a reliable and efficient solution for high-speed data transmission in their digital systems, the SN74ALVCHR162245DL from Texas Instruments stands out as a robust option that combines performance, power efficiency, and space-saving packaging.