EN
  • EN
  • DE

SN74ALVCH374PW

Part No SN74ALVCH374PW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ALVCH374
Other Names SN74ALVCH374PWG4,SN74ALVCH374PWE4,2156-SN74ALVCH374PW,SN74ALVCH374PWE4,SN74ALVCH374PWG4,TEXTISSN74ALVCH374PW
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258602-SN74ALVCH374PW
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH374PW CAD Model

Description

SN74ALVCH374PW: Octal Edge-Triggered D-Type Flip-Flops

The SN74ALVCH374PW is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This advanced IC is designed to operate as eight edge-triggered flip-flops with a common clock (CLK) and clear (CLR) input. It is ideal for applications requiring the capture and storage of data in a digital system.

Key Features:

  • Technology: Advanced Low-Voltage CMOS (ALVC) technology ensures low power consumption while providing high-speed operation.
  • Logic Level: Operates at 2.5V to 3.6V, making it compatible with various low-voltage applications.
  • Speed: Fast propagation delay times enable high-speed data processing and communication.
  • Bus-Friendly Outputs: The 3-state outputs can drive heavily loaded buses with the minimal skew, making it suitable for bus-oriented applications.
  • Package: Available in a 20-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C.

Applications:

The SN74ALVCH374PW is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Temporary storage of data
  • Data synchronization and buffering
  • Communication systems
  • Processors and microcontrollers
  • Peripheral interfaces
  • Computer systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74ALVCH374PW is no exception, and it is manufactured to the highest standards, ensuring stable performance in a variety of conditions and applications.

Support and Resources:

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the SN74ALVCH374PW into their projects.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7931 $51.5515
155+ $0.6508 $100.8740
240+ $0.6305 $151.3200
330+ $0.6101 $201.3330
425+ $0.5898 $250.6650
570+ $0.5288 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,847 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess