EN
  • EN
  • DE

SN74ALVCH245NSRE4

Part No SN74ALVCH245NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ALVCH245
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259814-SN74ALVCH245NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH245NSRE4 CAD Model

Description

The SN74ALVCH245NSRE4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the latest technology to provide a seamless interface for bidirectional communication between two buses. This integrated circuit is part of the advanced low-voltage CMOS family, offering a wide range of features and benefits for a variety of digital applications.

Key Features:

  • Bus Interface: The device includes 8-bit dual-supply bus transceivers with configurable voltage translation and 3-state outputs.
  • Logic Level Translation: It allows for translation between different logic levels ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, making it suitable for mixed-voltage applications.
  • High Drive: The device can deliver high drive currents (±24 mA at the A port and ±12 mA at the B port) for driving heavy loads with ease.
  • Low Power Consumption: Features such as low power consumption and a wide operating temperature range (-40°C to 85°C) make it ideal for power-sensitive applications.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor design, ensuring high-quality performance and reliability.

Applications:

The SN74ALVCH245NSRE4 is versatile and can be used in various digital systems, such as:

  • Data communication and networking
  • Signal bridging between different voltage domains
  • Microprocessor or microcontroller interfacing
  • Memory and peripheral drivers

Package and Availability:

This device comes in a SOP (Small Outline Package) NSRE4 package, which is RoHS compliant and designed for surface-mount technology (SMT). The SN74ALVCH245NSRE4 is available for order and can be sourced through Texas Instruments' official distributors or directly from their website.

Conclusion:

With its robust feature set and the ability to interface between different voltage levels, the SN74ALVCH245NSRE4 is a crucial component for designers looking to ensure compatibility and performance in their digital systems. Texas Instruments' commitment to quality means that this transceiver is a reliable choice for your next project.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess