EN
  • EN
  • DE

SN74ALVCH244NSRE4

Part No SN74ALVCH244NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALVCH
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259816-SN74ALVCH244NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH244NSRE4 CAD Model

Description

The SN74ALVCH244NSRE4 from Texas Instruments is a robust, high-speed, octal buffer/line driver designed to provide high-performance bus interface for wide applications. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it ideal for driving bus lines or buffering memory address registers.

Key Features

  • Technology: Advanced CMOS logic with a clear edge over conventional logic circuits, providing faster operation and reduced power consumption.
  • Voltage Range: Operates at 2.5V to 3.6V, which allows for use in low-voltage applications and compatibility with mixed-voltage system environments.
  • Drive Capability: Capable of driving ±24-mA outputs, ensuring strong signal transmission over long distances or through high-capacitive loads.
  • Speed: Fast propagation delays and output transition times, which are essential for high-speed data processing and communication systems.
  • Bus-Hold Feature: The inputs have a bus-hold feature that eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Package: Offered in a compact, surface-mount NSOP (20) package, it is suitable for space-constrained applications.
  • Temperature Range: Designed to operate over an extended industrial temperature range of -40°C to 85°C, providing reliable performance under varying environmental conditions.
  • RoHS Compliant: Meets RoHS requirements, making it suitable for use in environmentally sensitive applications.

Applications

The SN74ALVCH244NSRE4 is a versatile component that can be used in a variety of applications, including memory buffering, driving heavy loads, interfacing with bus lines in communication systems, and supporting digital signal processing (DSP) platforms. Its high-speed performance and low-power consumption make it an excellent choice for portable and battery-powered devices, as well as for use in servers, networking equipment, and industrial control systems.

With its advanced features and reliable performance, the SN74ALVCH244NSRE4 from Texas Instruments stands out as a top choice for designers looking for a high-quality, octal buffer/line driver for their next project.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess