EN
  • EN
  • DE

SN74ALVCH162827DGG

Part No SN74ALVCH162827DGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ALVC/VCX/A SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALVCH162827
Standard Package 329 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934572-SN74ALVCH162827DGG
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162827DGG CAD Model

Description

Product Overview: SN74ALVCH162827DGG

The SN74ALVCH162827DGG is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The SN74ALVCH162827DGG is a 20-bit universal bus driver with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers.

Key Features

  • Technology: The device utilizes advanced CMOS technology to ensure minimal power dissipation and high-speed data transfer.
  • Voltage Range: It operates within a voltage range of 2.3V to 3.6V, providing compatibility with low-voltage systems and ensuring reduced power consumption.
  • Bus-Friendly Outputs: The 3-state outputs allow for connection to a bus-oriented system. This feature is essential when multiple devices need to share the same bus lines without interference.
  • High Drive Capability: With its robust output drive, the SN74ALVCH162827DGG can handle high-capacitive loads while maintaining signal integrity.
  • Flow-Through Architecture: The device's design optimizes the PCB layout, enabling easier routing and reduced noise, which is critical for maintaining signal quality.

Applications

The SN74ALVCH162827DGG is versatile and can be used in various applications that require high-speed data transfer and low power consumption. These applications include:

  • Memory Address Driving
  • Bus Interface
  • Data Communication Systems
  • Backplane Driving
  • Signal Buffering

Package and Quality

The SN74ALVCH162827DGG is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The package is designed for surface mounting, making it suitable for modern PCB assembly processes. Texas Instruments is committed to delivering high-quality products, and this device is no exception, with rigorous testing to ensure reliability and performance in various conditions.

In summary, the SN74ALVCH162827DGG from Texas Instruments is a reliable and efficient solution for system designers looking to optimize their high-speed digital interfaces while maintaining low power consumption. Its robust feature set and flexible applications make it a valuable addition to any complex digital system.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0744 $52.2648
40+ $2.5226 $100.9040
62+ $2.4437 $151.5094
85+ $2.3649 $201.0165
110+ $2.2861 $251.4710
147+ $2.0496 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess