EN
  • EN
  • DE

SN74ALVCH16244DL

Part No SN74ALVCH16244DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ALVCH16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-5188-5-NDR,TEXTISSN74ALVCH16244DL,927-SN74ALVCH16244DL-ND,-296-5188-5,-SN74ALVCH16244DL-NDR,296-5188-5,927-SN74ALVCH16244DL,2156-SN74ALVCH16244DL,-296-5188-5-ND
Standard Package 25
Win Source Part Number 1044426-SN74ALVCH16244DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16244DL CAD Model

Description

The SN74ALVCH16244DL is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to deliver both high-speed and low-voltage operation. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family and is ideal for facilitating bus-oriented communications with its bidirectional transceiver functionality.

Operating within a voltage range of 2.3V to 3.6V, this device is optimized for low-voltage applications, including those found in telecommunications and computing. It is particularly well-suited for driving capacitive loads and interfacing with transmission lines, thanks to its balanced output drive and low output impedance.

Key Features:

  • 16-Bit Bus Interface: Provides a wide data path for efficient data flow.
  • 3-State Outputs: Facilitates bus mastering for multiplexing and data routing.
  • Low-Voltage Operation: Compatible with 2.3V to 3.6V VCC operations.
  • High Drive: Capable of driving up to 24mA at the outputs to handle capacitive loads.
  • Flow-Through Architecture: Optimizes PCB layout and reduces signal skew.
  • Edge-Rate Control: Minimizes overshoot and undershoot, providing improved signal integrity.

Applications:

  • High-speed data transmission
  • Bus-oriented systems
  • Telecommunications
  • Computing systems
  • Memory interface drivers

The SN74ALVCH16244DL is available in a 48-pin SSOP (Shrink Small-Outline Package), which is designed for space-saving on PCBs. With its industrial-grade design, the device operates reliably over an extended temperature range, making it a robust choice for demanding applications.

Texas Instruments provides comprehensive technical support for the SN74ALVCH16244DL, including datasheets, application notes, and design resources to assist in the integration of this component into various electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5421 $53.9735
80+ $1.2654 $101.2320
125+ $1.2258 $153.2250
170+ $1.1863 $201.6710
220+ $1.1467 $252.2740
295+ $1.0281 $303.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess