EN
  • EN
  • DE

SN74ALVCH162344VR

Part No SN74ALVCH162344VR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 1-BIT TO 4-BIT ADDRESS DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel - TR
Logic Type Address Driver
Number of Elements 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 1253886-SN74ALVCH162344VR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVCH162344
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162344VR CAD Model

Description

The SN74ALVCH162344VR from Texas Instruments is a high-speed, 16-bit buffer and line driver designed for 2.3-V to 3.6-V VCC operation. This device is part of the ALVC (Advanced Low-Voltage CMOS) family, which offers a perfect balance between speed and power consumption, making it ideal for a wide range of applications including computing, networking, telecommunications, and industrial markets.

Key Features

  • Operates from 2.3 V to 3.6 V
  • High drive capability: -32 mA IO Output
  • 3-state outputs for bus-oriented applications
  • Flow-through architecture optimizes PCB layout
  • Control inputs VIH/VIL levels are referenced to VCC voltage
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

Product Description

The SN74ALVCH162344VR is designed for low-voltage operation and features a wide bus interface. It is capable of driving heavily loaded outputs with high current capability while maintaining low power dissipation. The device features 16-bit inputs and outputs, organized as four independent 4-bit bus buffer gates with 3-state outputs, which can be used either as inputs or outputs.

For increased flexibility, the 3-state controls (OE) are organized to operate each 4-bit section independently, allowing the device to be used in various configurations such as 16-bit, 8-bit, or 4-bit bus interface applications. The flow-through pinout supports easy PCB layout by aligning the inputs directly with the outputs.

Furthermore, the SN74ALVCH162344VR is designed with a latch-up performance that exceeds 250 mA per JESD 17, which provides robustness in harsh environments. The device also includes ESD protection circuitry, which exceeds JESD 22 requirements, to enhance its reliability and durability against electrostatic discharges.

Applications

  • Memory driver
  • Bus-oriented systems
  • Data transmission and reception
  • Signal buffering

With its high-speed performance and low-power consumption, the SN74ALVCH162344VR is an excellent choice for designers looking to improve signal integrity while reducing power consumption in their digital systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2904 $51.6160
95+ $1.0588 $100.5860
150+ $1.0258 $153.8700
205+ $0.9927 $203.5035
265+ $0.9596 $254.2940
350+ $0.8603 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess