EN
  • EN
  • DE

SN74ALVC3651-10PCB

Part No SN74ALVC3651-10PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 2048X36SYNC FIFO MEM 120HLQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 100MHz
Access Time 7.5ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 350µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ALVC3651
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 671186-SN74ALVC3651-10PCB
Ultra Librarian 3D Model Ultra Librarian SN74ALVC3651-10PCB CAD Model

Description

SN74ALVC3651-10PCB - Texas Instruments

The SN74ALVC3651-10PCB is a high-performance, 64-bit universal bus driver from Texas Instruments, designed with advanced technology to provide seamless integration in a variety of digital applications. This robust component is a critical piece for designers looking to achieve high-speed operation while maintaining low power consumption in their systems.

Key Features:

  • Technology: Built with an advanced BiCMOS technology, the SN74ALVC3651-10PCB offers a perfect balance between speed and power efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Logic Type: This device is a universal bus driver, which means it can handle various types of digital signals, providing versatility in its use across multiple platforms and interfaces.
  • Bus Hold: The integrated bus hold feature on the inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Drive Capability: It boasts a ±24-mA output drive at 3.3 V, which is ideal for driving heavy loads with minimal signal degradation, ensuring integrity in signal transmission.
  • Operating Voltage: The SN74ALVC3651-10PCB operates at a nominal voltage of 3.3V, compatible with most modern low-voltage applications.
  • Package: This device comes in a 64-pin thin quad flat pack (TQFP), which is beneficial for space-constrained applications while still providing excellent thermal performance.

Applications:

The versatility of the SN74ALVC3651-10PCB makes it an excellent choice for a broad range of applications, including:

  • High-speed data transmission systems
  • Server and telecommunications infrastructure
  • Computing and data storage devices
  • Industrial control and automation systems
  • Consumer electronics

With its superior performance and flexibility, the SN74ALVC3651-10PCB from Texas Instruments is a go-to component for designers who require a reliable and efficient universal bus driver. Its advanced features ensure that it can meet the demands of modern high-speed digital systems while maintaining a low power footprint.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess