The SN74ALVC32PWR is a high-quality, advanced quad 2-input positive-OR gate designed and manufactured by Texas Instruments, a world-renowned leader in the field of semiconductor technology.
- Type: Consists of four independent 2-input positive-OR gates.
- Operating Voltage: Designed to operate from 1.65 V to 3.6 V.
- ICC: Operates with a maximum ICC of 10 μA, even @ 3.6 V.
- Propagation Delay: Designed to support high-speed operation with a maximum propagation delay time of 4.2 ns @ 3.3 V.
- Package: Comes in a thin shrink small-outline package (TSSOP).
- Compliance: RoHS compliant.
- Ioff Feature: Supports live insertion, partial-power-down mode, and back-drive protection.