The SN74ALVC16245 from Texas Instruments is a 16-bit non-inverting bus transceiver designed to provide bidirectional voltage-level translation and high-speed data transfer between systems operating at different voltage levels. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed performance. The SN74ALVC16245 is ideal for applications such as data communication, networking, and signal bridging in mixed-voltage systems.
Key Features:
- Wide Operating Voltage Range: The device supports a wide voltage range of 1.65V to 3.6V on both the A and B ports, allowing for flexible interfacing in multi-voltage systems.
- High-Speed Data Transfer: With a maximum data rate of 380 Mbps, it is suitable for high-speed signal transfer requirements.
- Low Power Consumption: It features a reduced power consumption, making it suitable for power-sensitive applications.
- Bus-Hold Data Inputs: The inputs incorporate bus-hold circuitry, eliminating the need for external pull-up/pull-down resistors and ensuring that inputs remain at a valid logic level when open.
- Flow-Through Architecture: The pinout arrangement facilitates easy PCB layout by aligning the data flow from input to output.
- Output Enable (OE) Feature: The OE input controls the transceiver function and can disable the device's outputs to place them in a high-impedance state, which is essential for bus-oriented systems.
- Low Voltage Operation: The device is optimized for low-voltage operation, which is essential for modern low-voltage logic devices and systems.
- ESD Protection: It includes robust electrostatic discharge (ESD) protection to prevent damage from static electricity.
Applications:
The SN74ALVC16245 is versatile and can be used in a variety of applications, such as:
- Level translation between different logic devices
- Bus isolation and extension
- Signal buffering for backplane and bus lines
- Interface between microprocessors/microcontrollers and peripherals
- Memory interface and expansion
With its robust feature set and Texas Instruments' reputation for quality, the SN74ALVC16245 is a reliable choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and speed.