EN
  • EN
  • DE

SN74ALVC16244

Part No SN74ALVC16244
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253858-SN74ALVC16244
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16244 CAD Model

Description

The SN74ALVC16244 from Texas Instruments is a 16-bit buffer and line driver designed for 1.65-V to 3.6-V VCC operation. This high-speed integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high performance.

The device is organized as dual 8-bit buffers/drivers with separate output-enable (OE) inputs. It is optimized for driving heavily capacitive or low-impedance loads, which makes it highly suitable for memory address drivers, clock drivers, and bus-oriented transmitters/receivers.

Key Features:

  • Operating Voltage Range: The SN74ALVC16244 is designed to operate from 1.65 V to 3.6 V, making it compatible with a variety of logic levels and suitable for battery-operated and low-voltage applications.
  • High Drive: Capable of driving ±24-mA outputs at 3.3 V, the device can handle high-capacitive loads and power down systems through its Ioff support.
  • Ioff Circuitry: The Ioff circuitry provides partial Power-down mode operation by disabling the outputs, preventing damaging current backflow through the device when it is powered down.
  • Bus Hold Data Inputs: The device eliminates the need for external pull-up/pull-down resistors with its bus hold data inputs, which retain the inputs' last state whenever the input goes to high impedance.
  • Flow-Through Architecture: Designed for easy PCB layout, the inputs and outputs are arranged to offer a simplified routing of data buses.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, ensuring stable operation under a variety of conditions.

Applications:

The SN74ALVC16244 is ideal for a range of applications, including:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented systems
  • Telecommunications
  • Servers
  • Personal computers

With its robust design and advanced features, the SN74ALVC16244 is a versatile component that enhances the performance and reliability of high-speed digital systems.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess