EN
  • EN
  • DE

SN74ALVC08IDREP

Part No SN74ALVC08IDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2.9ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ALVC08
Other Names -296-20770-1,-V62/04686-01XE,296-20770-1,296-20770-2,TEXTISSN74ALVC08IDREP,296-20770-6,V62/04686-01XE,-V62/04686-01XER,-296-20770-1,-SN74ALVC08IDREPR,2156-SN74ALVC08IDREP
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258006-SN74ALVC08IDREP
Ultra Librarian 3D Model Ultra Librarian SN74ALVC08IDREP CAD Model

Description

The SN74ALVC08IDREP is a robust, high-performance integrated circuit from Texas Instruments, designed to meet the stringent requirements of space-constrained and industrial applications. This quadruple 2-input positive-AND gate is part of TI's Enhanced Product (EP) portfolio and is manufactured to exceed the standard specifications for commercial devices.

Key Features

  • Voltage Range: Operates from 1.65 V to 3.6 V, making it suitable for various low-voltage applications.
  • Logic Type: 2-input AND gate logic, providing reliable logical operations.
  • Output Drive Capacity: Can drive up to 24 mA at the output, ensuring strong signal transmission.
  • Speed: Fast propagation delay time, ensuring quick response to input signals.
  • Temperature Range: Extended industrial temperature range from -40°C to 125°C, offering reliable performance in extreme conditions.
  • Enhanced Product (EP) Design: Designed to be radiation-tolerant, making it suitable for space applications.

Applications

The SN74ALVC08IDREP is a versatile component that can be used in a wide array of applications. It is particularly well-suited for:

  • Industrial controls
  • Telecommunications
  • Space systems and satellites
  • Portable electronics
  • Computing systems

Quality and Reliability

This device is part of Texas Instruments' range of high-reliability products. It has been subjected to enhanced testing protocols and extended temperature range assessments to ensure performance in harsh environments. Its design is focused on providing increased application safety, long-term availability, and is backed by TI's commitment to quality.

Package and Availability

The SN74ALVC08IDREP is offered in a space-saving SOIC-14 package, which is ideal for board layouts where space is at a premium. Availability can be checked through Texas Instruments' official distributors or directly via their website, where you can also access detailed datasheets, technical documents, and support resources.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9884 $51.6984
62+ $1.6316 $101.1592
95+ $1.5806 $150.1570
131+ $1.5296 $200.3776
170+ $1.4786 $251.3620
227+ $1.3256 $300.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess