EN
  • EN
  • DE

SN74ALVC00IDRG4Q1

Part No SN74ALVC00IDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74ALVC
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74ALVC
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257503-SN74ALVC00IDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74ALVC00IDRG4Q1 CAD Model

Description

Product Overview: SN74ALVC00IDRG4Q1

The SN74ALVC00IDRG4Q1 is a high-performance, automotive-grade quad 2-input NAND gate IC designed and manufactured by Texas Instruments. This integrated circuit is part of TI's advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The SN74ALVC00IDRG4Q1 is specifically engineered to meet the stringent requirements of automotive applications, offering both robustness and reliability.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels without the need for level shifters.
  • Drive Capability: It comes with a ±24-mA output drive at 3.3 V, which is capable of driving heavy loads or multiple outputs simultaneously.
  • Speed: The SN74ALVC00IDRG4Q1 boasts a fast propagation delay time, ensuring high-speed operation that is critical for modern automotive electronics.
  • Automotive Qualification: This device is qualified for automotive applications, compliant with the AEC-Q100 standards, which test for stress resistance and reliability under harsh conditions.
  • Temperature Range: The operating temperature range of -40°C to +125°C allows the IC to function reliably in the extreme temperature environments often encountered in automotive settings.
  • Package: The IC is available in a thin shrink small-outline package (SSOP), designated by the DRG suffix, which is ideal for space-constrained applications.

Applications

The SN74ALVC00IDRG4Q1 is suited for a variety of automotive applications where high-speed NAND logic operations are required. These include engine control units (ECUs), body control modules (BCMs), infotainment systems, and advanced driver-assistance systems (ADAS). Additionally, its robustness makes it a good choice for other high-reliability environments beyond automotive, such as industrial control systems and telecommunications infrastructure.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the SN74ALVC00IDRG4Q1 through technical documentation, application notes, and design resources. Customers can rely on TI's global support network for any assistance required in integrating this NAND gate IC into their designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess