EN
  • EN
  • DE

SN74ALS992DWR

Part No SN74ALS992DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP 9BIT D 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name SN74ALS9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934561-SN74ALS992DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS992DWR CAD Model

Description

Product Overview: SN74ALS992DWR

The SN74ALS992DWR is a high-performance integrated circuit produced by Texas Instruments, renowned for its reliability and precision in digital signal processing. This advanced device is part of the ALS (Advanced Low-Power Schottky) family, which signifies a commitment to delivering low-power consumption without sacrificing speed or functionality.

Key Features

  • Technology: The SN74ALS992DWR is built on Schottky technology, offering a perfect balance between power efficiency and operational speed. This technology is suitable for high-speed and energy-conscious applications.
  • Package: Housed in a wide-body SOIC (Small Outline Integrated Circuit) package, the SN74ALS992DWR is designed for surface-mount technology, making it an excellent choice for compact and high-density PCB (Printed Circuit Board) designs.
  • Pin Configuration: The device comes with a standard pinout, ensuring ease of integration into existing designs and compatibility with a wide range of other electronic components.
  • Logic Type: As a part of the digital logic family, this IC is used to perform a variety of logical operations, making it a versatile component for digital circuit design.

Applications

The SN74ALS992DWR is utilized in numerous applications where high-speed logic operations and low power consumption are critical. This includes, but is not limited to, computing equipment, data processing systems, telecommunications, and sophisticated industrial machinery. Its robust design ensures that it can operate effectively under a range of environmental conditions, making it a reliable choice for both commercial and industrial markets.

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, and the SN74ALS992DWR reflects the company's dedication to quality and performance. Each unit is subjected to rigorous testing standards to ensure functionality and longevity. Customers can trust in the consistent performance and durability of this component, backed by Texas Instruments' reputation for excellence.

Environmental Compliance

Committed to environmental sustainability, the SN74ALS992DWR complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This commitment to environmental responsibility not only helps protect the planet but also ensures that the product can be used in a wide range of markets that demand such compliance.

Whether you're designing a new system or upgrading an existing one, the SN74ALS992DWR from Texas Instruments offers the performance, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4024 $57.0120
11+ $9.3559 $102.9149
17+ $9.0635 $154.0795
23+ $8.7711 $201.7353
30+ $8.4788 $254.3640
40+ $7.6016 $304.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess