EN
  • EN
  • DE

CLVTH16374IDLREP

Part No CLVTH16374IDLREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48SSOP / Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 48-SSOP
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Base Product Number CLVTH16374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -V62/04711-01YE,296-19494-6-NDR,V62/04711-01YE,296-19494-6,2156-CLVTH16374IDLREP,296-19494-1-NDR,-296-19494-1,-296-19494-1-NDR,-V62/04711-01YE-NDR,296-19494-2-NDR,-296-19494-1-ND,296-19494-2,-CLVTH16374IDLREP-NDR,TEXTISCLVTH16374IDLREP,296-19494-1
Standard Package 1,000
Win Source Part Number 1016211-CLVTH16374IDLREP
Ultra Librarian 3D Model Ultra Librarian CLVTH16374IDLREP CAD Model

Description

The CLVTH16374IDLREP is a high-performance, 16-bit D-type flip-flop designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's military-grade product offerings, engineered to meet the stringent requirements of industrial and military applications.

Key Features

  • High-Speed Operation: The CLVTH16374IDLREP is capable of operating at fast toggle frequencies, making it suitable for high-speed data storage and transfer applications.
  • Low Power Consumption: Despite its high-speed capabilities, it is designed to maintain low power dissipation, which is crucial for energy-sensitive systems.
  • Wide Operating Voltage Range: It can function across a broad voltage range, providing versatility in different system environments and ensuring compatibility with various logic levels.
  • Enhanced Durability: The device is built to endure harsh conditions, including extreme temperatures and vibrations, which is essential for military and industrial operations.
  • Robust Output Drive: Featuring strong output drive capabilities, the CLVTH16374IDLREP can handle higher current loads, driving other components effectively within a circuit.

Applications

The CLVTH16374IDLREP is ideal for a wide range of applications, especially where reliability and performance are critical. Some common applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Industrial control systems
  • Data storage and servers
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CLVTH16374IDLREP undergoes rigorous testing and quality control measures to ensure it meets the high standards expected for military and industrial-grade components. Users can trust in the reliability and performance of this TI product for their critical applications.

For detailed specifications, technical documents, and support, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess