EN
  • EN
  • DE

SN74ALS873BDW

Part No SN74ALS873BDW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC DUAL LATCH TRI-ST 24-SOIC / D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 8ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ALS873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-5094-5,TEXTISSN74ALS873BDW,SN74ALS873BDWE4,SN74ALS873BDWG4-ND,-SN74ALS873BDW-NDR,SN74ALS873BDWE4-ND,2156-SN74ALS873BDW,SN74ALS873BDWG4
Standard Package 25
Win Source Part Number 1007370-SN74ALS873BDW
Ultra Librarian 3D Model Ultra Librarian SN74ALS873BDW CAD Model

Description

The SN74ALS873BDW is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of complex digital systems. This particular chip falls under the category of Advanced Low-Power Schottky (ALS) logic, which is renowned for its excellent speed-power combination, making it an ideal choice for fast and efficient operations in a wide range of applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: Dual 4-bit
  • Output Type: Tri-State
  • Function: Master Reset
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 10ns at 5V

Product Description

The SN74ALS873BDW is a dual 4-bit D-type flip-flop with tri-state outputs, designed to be used in systems where high-speed, low-power consumption is a necessity. It features a master reset function that allows for the synchronous reset of all flip-flops within the device. The flip-flops hold the data input stable at either a high or low logic level until the clock input is received, at which point the data is transferred to the outputs.

This device operates over a supply voltage range of 4.5V to 5.5V, which is typical for ALS logic devices, and can function at temperatures ranging from -40°C to +85°C, ensuring reliability in various environmental conditions. The SN74ALS873BDW comes in a 24-SOIC package, which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications.

With a propagation delay time of only 10ns at 5V, the SN74ALS873BDW delivers quick response times, making it an excellent choice for high-speed data processing and communication systems. Its tri-state outputs allow for connection to a bus-organized system without the need for external bus drivers, which simplifies design and reduces component count.

Overall, the SN74ALS873BDW from Texas Instruments is a robust and reliable component that offers a balance of speed and power efficiency, making it a go-to solution for designers of digital systems requiring high-performance logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7380 $52.1180
26+ $3.8876 $101.0776
40+ $3.7662 $150.6480
55+ $3.6447 $200.4585
71+ $3.5232 $250.1472
95+ $3.1587 $300.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess