EN
  • EN
  • DE

SN74ALS74ANS

Part No SN74ALS74ANS
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Series 74ALS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name 74ALS74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934557-SN74ALS74ANS
Ultra Librarian 3D Model Ultra Librarian SN74ALS74ANS CAD Model

Description

The SN74ALS74ANS from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit. This device is designed to operate at exceptionally high speeds while maintaining low power consumption, making it an ideal choice for a wide range of applications in digital systems.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Trigger Type: Positive-edge
  • Output Type: Differential
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: 0°C to 70°C
  • Packaging: SOIC-14 (Small-Outline Integrated Circuit)

The SN74ALS74ANS features two flip-flops with individual clear and set inputs for each flip-flop. The clear and set are asynchronous inputs that override the clock and data inputs, allowing the user to directly control the state of the flip-flop outputs. The device is characterized for operation from 0°C to 70°C, catering to commercial-grade temperature requirements.

The flip-flops in SN74ALS74ANS have a direct clear and preset functionality. The outputs can switch states on the positive going transition of the clock pulse if the clear and preset inputs are not asserted. This precise timing allows for reliable operation in timing-critical applications, such as digital processors, data storage, and communication systems.

With its small form factor, the SOIC-14 package is suitable for space-constrained applications while providing robust performance. The SN74ALS74ANS is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its versatility and performance make it an excellent choice for designers looking for a dependable flip-flop solution.

For detailed specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4642 $51.0620
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess