EN
  • EN
  • DE

SN74ALS645ANS

Part No SN74ALS645ANS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER DUAL 20SO / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 365 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896470-SN74ALS645ANS
Ultra Librarian 3D Model Ultra Librarian SN74ALS645ANS CAD Model

Description

Product Overview: SN74ALS645ANS

The SN74ALS645ANS is a high-quality integrated circuit manufactured by Texas Instruments, designed for robust and efficient data transmission. This device is part of the Advanced Low-Power Schottky (ALS) family, known for its exceptional speed and low power consumption, making it ideal for a wide range of digital applications.

Key Features

  • Octal Bus Transceivers: The SN74ALS645ANS features eight bidirectional transceivers, allowing for convenient two-way data communication between buses.
  • Direction Control: The direction of data flow is managed by a dedicated input (DIR), enabling the user to easily control the direction in which the data is being transmitted.
  • Output Enable (OE): An output enable input is available, providing additional control over the data transmission by disabling the outputs when not needed, thus preventing bus contention.
  • Non-Inverting Buffers: The transceivers provide true data transmission, as they are non-inverting, ensuring that the output data is the same as the input data.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various system requirements and enhancing its compatibility with different types of digital circuits.
  • Power-Off Protection: The SN74ALS645ANS ensures that no excessive current is drawn if the power is off, thanks to its power-off protection feature.
  • Bus-Pullup/Pulldown Resistor Equipped: Integrated bus-pullup and pulldown resistors help maintain signal integrity, reducing the need for additional external components.

Applications

The versatility of the SN74ALS645ANS makes it suitable for a variety of applications, such as:

  • Data bus interfacing and bus matching
  • Memory switching and buffering
  • Input/output port expansion
  • Signal routing and multiplexing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ALS645ANS is no exception. It has undergone rigorous testing and quality control measures to ensure reliable performance in critical applications. This product is available in a 20-pin SOP (Small Outline Package), which is suitable for surface-mount technology, providing a compact solution for space-constrained environments.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess