The SN74ALS638AN is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip belongs to the SN74 family, which is well-known for its advanced logic devices. The SN74ALS638AN is specifically designed to meet the needs of electronic systems requiring bidirectional data communication with tri-state functions.
Key Features
- Logic Type: Octal Bus Transceivers
- Logic Family: ALS (Advanced Low-Power Schottky)
- Number of Pins: 20-pin DIP (Dual In-line Package)
- Operating Voltage: 4.5V to 5.5V
- Output Current: -24mA / 24mA
- Propagation Delay Time: Typically 6 ns at 5V
Product Description
The SN74ALS638AN features eight bidirectional data lines that allow for versatile data transfer in either direction. Each data line is equipped with a separate control input, which enables the user to switch between sending and receiving modes. This makes the SN74ALS638AN an ideal choice for interfacing between different logic levels or systems operating at different speeds.
With its ALS technology, the SN74ALS638AN offers a perfect balance between speed and power consumption. The low-power Schottky circuitry reduces power dissipation without compromising on the swift propagation delay, making it suitable for high-speed data communication in power-sensitive applications.
The device is housed in a robust 20-pin DIP package, which ensures easy integration into a wide range of electronic circuits. The pin configuration is designed to facilitate simple PCB layout and the use of standard sockets or through-hole soldering techniques for easy mounting.
Whether it's for use in microprocessor systems, personal computers, data buses, or any other digital communication application, the SN74ALS638AN brings reliability and performance to the table. Its compatibility with other logic families and the ability to operate over a wide range of voltages make it a versatile choice for designers and engineers looking to build efficient and reliable digital systems.