EN
  • EN
  • DE

SN74ALS541-1DBRG4

Part No SN74ALS541-1DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259917-SN74ALS541-1DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS541-1DBRG4 CAD Model

Description

SN74ALS541-1DBRG4 Octal Buffers and Line Drivers

The SN74ALS541-1DBRG4, from Texas Instruments, is a high-quality octal buffer and line driver designed to interface data buses with bidirectional transceiver logic. This integrated circuit ensures that data flows smoothly and efficiently between systems with different supply voltages and input/output levels.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8 channels, ensuring multiple data lines can be managed simultaneously.
  • Output Type: 3-State, allowing for efficient data transmission and bus idling.
  • Logic Level - High: 2 V, providing compatibility with various high-level logic signals.
  • Logic Level - Low: 0.8 V, ensuring recognition of low-level logic signals.
  • Supply Voltage: Operating range from 4.5 V to 5.5 V, suitable for typical TTL (Transistor-Transistor Logic) environments.
  • IC Package Type: SSOP (Shrink Small Outline Package), which is space-efficient and ideal for high-density mounting.
  • Operating Temperature: Ranging from 0°C to 70°C, suitable for commercial-grade applications.

Applications:

The SN74ALS541-1DBRG4 is versatile and can be used in a variety of applications, including:

  • Bus transceivers in data communication systems.
  • Memory address drivers, clock drivers, and bus-oriented receivers and transmitters in microprocessor systems.
  • Input/Output port drivers where high sink/source capabilities are required.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ALS541-1DBRG4 is no exception. It is manufactured to the highest standards, ensuring reliable performance and long-term durability in your electronic designs.

Ordering Information:

When ordering this product, use the full part number SN74ALS541-1DBRG4 to ensure the correct device is provided. For additional information, specifications, and support, visit the Texas Instruments official website or contact their customer service.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess