EN
  • EN
  • DE

SN74ALS38BN

Part No SN74ALS38BN
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS | IC GATE NAND 4CH 2-INP 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Features Open Collector
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low -, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 33ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74ALS38
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253773-SN74ALS38BN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS38BN CAD Model

Description

The SN74ALS38BN is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in various applications. This device is part of the Advanced Low-Power Schottky (ALS) family, designed to offer both the speed of Schottky TTL and the low power consumption of standard TTL circuits.

Key Features

  • Logic Type: Quad 2-Input NAND Gate with buffered B series outputs
  • Supply Voltage Range: Typically 4.5V to 5.5V, allowing for standard TTL-compatible power levels
  • Operating Temperature: 0°C to 70°C, suitable for commercial applications
  • Package: 14-pin plastic DIP (Dual In-line Package) for easy integration into a wide range of products
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with a variety of digital circuits

Performance Advantages

The SN74ALS38BN offers an exceptional balance between speed and power efficiency. Its ALS technology minimizes power consumption without sacrificing speed, making it an ideal choice for high-performance computing and networking applications where power efficiency is critical.

Applications

This versatile component can be used in a myriad of applications including:

  • Logic buffers
  • Input/Output port drivers
  • Control logic gates
  • Memory addressing circuits
  • Wide array of digital applications requiring NAND gate logic

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ALS38BN is no exception, backed by rigorous testing and quality control measures. Additionally, customers can access extensive technical support and documentation, ensuring a seamless integration experience.

Ordering Information

The SN74ALS38BN is available for order under the product number SN74ALS38BN. For detailed ordering and pricing information, please visit the Texas Instruments website or contact their sales team directly.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess