EN
  • EN
  • DE

SN74ALS37ANSRG4

Part No SN74ALS37ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOP / NAND Gate IC 4 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74ALS3
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258033-SN74ALS37ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS37ANSRG4 CAD Model

Description

The SN74ALS37ANSRG4 is a high-performance, quadruple 2-input positive-NAND buffer/driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is from the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it combines the low power consumption of CMOS with the speed and strength of Schottky TTL devices.

Key Features

  • Logic Family: ALS - Advanced Low-Power Schottky TTL
  • Logic Function: Quadruple 2-Input Positive-NAND Buffers/Drivers
  • Operating Voltage Range: 4.5V to 5.5V, typically 5V for compatibility with standard TTL logic levels
  • Output Drive Capability: Capable of driving a significant load, typically 15mA, making it suitable for both driving other logic inputs and some light peripheral loads.
  • Package Type: SOP (Small Outline Package) with a Gull Wing for surface mount technology (SMT)
  • Temperature Range: Operates over a wide temperature range, making it suitable for various industrial applications
  • Pin Count: 14 pins, providing a compact footprint for space-constrained applications

Applications

The SN74ALS37ANSRG4 is a versatile component that can be used in a variety of digital circuits. Its applications include, but are not limited to:

  • Logic buffer or driver for bus management in computer systems
  • Interface circuits between different logic families
  • Input signal conditioning to protect downstream logic
  • Driving LEDs, relays, or other peripheral devices within its current capacity

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS37ANSRG4 is no exception. The device is fabricated with TI's proven Schottky technology, ensuring high performance and durability. It is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances commonly used in electronic components.

The SN74ALS37ANSRG4 is an ideal choice for designers looking for a reliable, high-speed logic buffer/driver that offers the benefits of low power consumption. Its small form factor and robustness make it suitable for a wide array of applications, from simple logic circuits to complex computing systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess