EN
  • EN
  • DE

SN74ALS374N

Part No SN74ALS374N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1094870-SN74ALS374N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS374N CAD Model

Description

The SN74ALS374N from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. Designed for use in a wide range of electronic applications, this device is particularly suitable for fast, temporary data storage, and for transferring data from input to output pins synchronous with the clock pulse.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Number of Pins: 20
  • Package / Case: PDIP-20
  • Output Type: 3-State
  • Operating Temperature Range: 0°C to +70°C
  • Propagation Delay Time: Typically 15 ns at 5V
  • Supply Voltage: 4.5V to 5.5V

Performance and Usage

The SN74ALS374N features eight edge-triggered D-type flip-flops with 3-state outputs, all in a single monolithic chip. This allows for the simultaneous storage of 8 bits of data, which can be transferred to the output bus when enabled. The 3-state outputs are designed to drive bus lines or buffer memory address registers, ensuring efficient data flow within your system.

With its fast propagation delay and direct clear (CLR) input, the SN74ALS374N is optimized for synchronous applications. The clear function is independent of the clock and is initiated by a low level on the CLR input. The device operates at a standard 5V supply voltage, making it compatible with many other TTL logic families.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS374N is no exception. It is designed to meet or exceed the stringent requirements of the commercial temperature range and is suitable for a wide range of environmental conditions.

Applications

Typical applications for the SN74ALS374N include:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Bus Interface Logic

With its robust design and versatile functionality, the SN74ALS374N is an essential component for any digital logic system requiring reliable data storage and transfer capabilities.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7995 $51.9675
155+ $0.6560 $101.6800
240+ $0.6355 $152.5200
330+ $0.6150 $202.9500
425+ $0.5945 $252.6625
565+ $0.5330 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess