EN
  • EN
  • DE

SN74ALS373ANSR

Part No SN74ALS373ANSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 1253768-SN74ALS373ANSR
Manufacturer Homepage www.ti.com
Family Name SN74ALS373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS373ANSR CAD Model

Description

Product Overview

The SN74ALS373ANSR is a high-quality octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the advanced low-power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation.

Key Features

  • Logic Type: D-Type Latch
  • Number of Bits per Element: 8
  • Output Type: Tri-State
  • Mounting Type: Surface Mount
  • Package / Case: SOP
  • Operating Temperature: 0°C ~ 70°C

Performance and Durability

The SN74ALS373ANSR is designed to deliver reliable performance with a typical propagation delay time of 12ns and a maximum operating frequency of 35MHz. It operates within a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels in a variety of digital applications. The device is also characterized for operation from 0°C to 70°C, ensuring stable performance across a wide range of environmental conditions.

Applications

With its robust design and high-speed operation, the SN74ALS373ANSR is ideal for use in a variety of applications, including:

  • Data storage and retrieval systems
  • Buffer memory address registers
  • System control registers
  • Bus-oriented systems

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the SN74ALS373ANSR is no exception. It is produced in a state-of-the-art facility using the latest manufacturing techniques, ensuring that each device meets Texas Instruments' stringent requirements for performance and durability.

Environmental Compliance

The SN74ALS373ANSR is also designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from harmful materials such as lead, mercury, and cadmium. This commitment to environmental sustainability makes the SN74ALS373ANSR a responsible choice for electronic design professionals looking to minimize their ecological footprint.

You May Also Be Interested in

Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess