EN
  • EN
  • DE

SN74ALS253NSR

Part No SN74ALS253NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SO / Multiplexer 2 x 4:1 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74ALS2
Other Names 2156-SN74ALS253NSR,TEXTISSN74ALS253NSR,2156-SN74ALS253NSR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256851-SN74ALS253NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS253NSR CAD Model

Description

The SN74ALS253NSR is a high-performance, dual 1-of-4 data selector/multiplexer from Texas Instruments, designed to provide efficient and reliable operation in a variety of digital applications. This integrated circuit, part of the Advanced Low-Power Schottky (ALS) series, is a testament to Texas Instruments' commitment to offering advanced technology and quality in their products.

Key Features

  • Versatility: With two individual 1-of-4 data selectors/multiplexers, the SN74ALS253NSR allows users to select one of four data sources for each multiplexer, providing flexibility in routing signals in complex digital systems.
  • Performance: The ALS technology ensures a good balance between speed and power consumption, making this multiplexer suitable for high-speed data processing applications while maintaining energy efficiency.
  • Logic Level Compatibility: The device is compatible with most TTL logic levels, which facilitates easy integration into existing digital systems without the need for additional interfacing components.
  • Output Enable Feature: Each multiplexer has its own output enable input, which allows the output to be put into a high-impedance state, thus enabling the outputs to interface directly with bus-organized systems.

Applications

The SN74ALS253NSR is suitable for a variety of applications including, but not limited to, data routing, signal gating, and as a function generator. It is commonly used in digital signal processing, computer systems, and communication devices where efficient data selection and routing are critical.

Technical Specifications

  • Package: The device is offered in an SOP (Small Outline Package) with a 16-pin configuration, ensuring a compact footprint on printed circuit boards.
  • Operating Voltage: Typically operates at 5V, which is standard for TTL devices, providing compatibility with a wide range of digital systems.
  • Operating Temperature: Designed to operate over a broad temperature range, the SN74ALS253NSR can function reliably in environments ranging from 0°C to 70°C.

Whether for industrial, commercial, or consumer electronic applications, the SN74ALS253NSR from Texas Instruments stands as a robust and versatile choice for your multiplexing needs. Its balance of speed, power, and functionality makes it an essential component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4688 $51.4080
85+ $1.2052 $102.4420
130+ $1.1676 $151.7880
180+ $1.1299 $203.3820
230+ $1.0922 $251.2060
310+ $0.9792 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess