EN
  • EN
  • DE

FAN6862RTY

Part No FAN6862RTY
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR GREEN MODE 6-SSOT / Converter Offline Topology 62kHz ~ 68kHz SuperSOT?-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Voltage - Supply (Vcc/Vdd) 9.5V ~ 24V
Frequency - Switching 62kHz ~ 68kHz
Power (Watts) 300 mW
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SuperSOT™-6
Mounting Type Surface Mount
Base Product Number FAN6862
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 128012-FAN6862RTY
Ultra Librarian 3D Model Ultra Librarian FAN6862RTY CAD Model

Description

Introducing the FAN6862RTY Highly Integrated Green-Mode PWM Controller

ON Semiconductor's FAN6862RTY is a cutting-edge solution designed for high-performance power supply systems. This highly integrated PWM (Pulse Width Modulation) controller is a part of ON Semiconductor's renowned energy-efficient power management devices, offering exceptional functionality in a compact package.

Key Features

  • Green Mode Operation: The FAN6862RTY incorporates green-mode function that helps to reduce standby power consumption. This feature allows the device to operate with extremely low power consumption at no-load or light-load conditions, making it an ideal choice for energy-saving applications.
  • Built-in High-Voltage Startup Circuit: This device comes with an integrated high-voltage startup circuit, which enhances the efficiency of the power supply and reduces the number of external components required, leading to a more compact and cost-effective design.
  • Advanced Protection Features: The FAN6862RTY is equipped with multiple protection features including over-voltage protection (OVP), over-current protection (OCP), and brown-in/out protection. These features ensure the longevity and reliability of the power supply under various conditions.
  • Frequency Modulation for EMI Reduction: It supports frequency modulation to minimize electromagnetic interference (EMI), which is crucial for applications that demand low noise operation.

Applications

The FAN6862RTY is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • AC/DC Adapters for Notebooks
  • Open Frame Switching Power Supplies
  • Standby Power for TVs and Monitors

Technical Specifications

The FAN6862RTY PWM controller operates in the frequency range of 65 kHz, which is a standard for many power supply applications. The device is offered in a small 6-pin SOT-26 package, making it easy to incorporate into various designs without significant space constraints.

Conclusion

ON Semiconductor's FAN6862RTY is an exemplary solution for designers looking to enhance the efficiency and performance of their power supply systems. With its green-mode operation, built-in high-voltage startup circuit, comprehensive protection features, and EMI reduction capabilities, it stands out as a smart choice for next-generation power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2607 $63.0350
100+ $1.1794 $117.9400
155+ $1.1388 $176.5140
220+ $1.0574 $232.6280
285+ $1.0168 $289.7880
355+ $0.9761 $346.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess