EN
  • EN
  • DE

SN74ALS240A-1DWRE4

Part No SN74ALS240A-1DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259922-SN74ALS240A-1DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS240A-1DWRE4 CAD Model

Description

SN74ALS240A-1DWRE4 Octal Buffer/Line Driver

The SN74ALS240A-1DWRE4 is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory receivers, bus-oriented systems, and other data transmission applications. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is well-known for its balance between speed and power consumption.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: SOIC-20 Wide Body
  • Data Rate: High-speed performance, suitable for bus-oriented systems
  • Logic Family: ALS

The SN74ALS240A-1DWRE4 offers a bidirectional interface between two buses or between bus and system logic. It features eight channels, each with 3-state outputs that can be set to high impedance, which is crucial for bus-oriented systems. This allows multiple outputs to be connected to a bus without causing conflicts.

With a wide supply voltage range of 4.5V to 5.5V, this device can easily integrate into various system voltages, making it versatile for different applications. Moreover, the operating temperature range from -40°C to 85°C ensures reliable performance across diverse environmental conditions.

The packaging for the SN74ALS240A-1DWRE4 is a SOIC-20 Wide Body, which is suitable for surface-mount technology (SMT), offering a compact footprint for space-constrained applications. The advanced construction of the ALS family allows for reduced power consumption without sacrificing speed, providing an efficient solution for high-speed data transmission and buffering requirements.

In summary, the SN74ALS240A-1DWRE4 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient octal buffer/line driver that can operate under a wide range of conditions and fit into various system configurations.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess