Product Overview: SN74AHCT1G126DCKT
The SN74AHCT1G126DCKT is a high-performance, single-line bus buffer gate with 3-state output from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to offer both high-speed and low-power operation, making it suitable for a wide range of applications in modern electronic systems.
Key Features
- Logic Type: Bus Buffer Gate with 3-State Output
- Logic Level: CMOS
- Number of Channels: Single
- Output Type: 3-State
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SC-70, SOT-353
Performance and Quality
The SN74AHCT1G126DCKT is designed to interface between two different voltage domains, supporting 5V tolerant inputs when operating in a 3.3V system. This feature simplifies the design of mixed-voltage systems and enhances compatibility. The device also supports TTL-level inputs, ensuring compatibility with older logic families.
With its robust design, the SN74AHCT1G126DCKT offers excellent performance with a balanced propagation delay and transition times. This ensures reliable high-speed data transmission and minimizes signal distortion, which is critical in digital communication and processing applications.
Furthermore, the device is fabricated using Texas Instruments' advanced silicon-gate CMOS technology, which provides a reliable and high-performing solution. The SN74AHCT1G126DCKT also comes with the assurance of Texas Instruments' commitment to quality, reflected in its rigorous testing and quality control processes.
Applications
The versatility of the SN74AHCT1G126DCKT makes it suitable for a broad spectrum of applications, including:
- Bus driving
- Memory address driving
- Switching lines in high-frequency systems
- Level translation in mixed-voltage designs
- Buffering in communication infrastructure
- General-purpose logic applications
In summary, the SN74AHCT1G126DCKT from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-speed, low-power single-line bus buffer gate with 3-state output into their systems. Its compatibility with multiple logic levels and its robust performance make it an excellent choice for a multitude of electronic applications.