EN
  • EN
  • DE

SN74ALS191ADR

Part No SN74ALS191ADR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT U/D 16-SOIC  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS191
Other Names SN74ALS191ADRG4,-SN74ALS191ADRE4R,-SN74ALS191ADRG4,-SN74ALS191ADRR,296-29442-2,-296-29442-1,296-29442-1,TEXTISSN74ALS191ADR,-SN74ALS191ADRE4,296-29442-6,-296-29442-1,2156-SN74ALS191ADR,SN74ALS191ADRG4,SN74ALS191ADRE4,-SN74ALS191ADRG4R,SN74ALS191ADR,SN74ALS191ADRE4
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259037-SN74ALS191ADR
Ultra Librarian 3D Model Ultra Librarian SN74ALS191ADR CAD Model

Description

The SN74ALS191ADR is a high-quality integrated circuit produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This particular device is a part of the Advanced Low-Power Schottky (ALS) series, which is renowned for combining low power consumption with high-speed performance.

Key Features:

  • Type: 4-Bit Binary Up/Down Counter
  • Package: SOIC (Small Outline Integrated Circuit) - 16 Pin
  • Operating Temperature Range: -40°C to 85°C
  • Logic Family: ALS
  • Supply Voltage Range: 4.5V to 5.5V
  • Counting Sequence: Up/Down

The SN74ALS191ADR is designed for arithmetic and logic operations, making it a versatile component for various digital applications. It can be utilized in counters, dividers, clocks, and other sequential logic functions. The up/down counting capability allows for flexible incrementing and decrementing, which is essential for a wide range of computational tasks.

Applications:

  • Industrial Controls
  • Automated Test Equipment
  • Robotics
  • Data Processing
  • Consumer Electronics

With its robust design, the SN74ALS191ADR ensures reliable operation in demanding environments. The device's compatibility with other ALS and TTL logic families allows for easy integration into existing systems without the need for additional logic level shifting.

For designers and engineers looking for a dependable and efficient binary counter, the SN74ALS191ADR from Texas Instruments is an excellent choice. Its combination of power efficiency, high speed, and wide operating temperature range makes it suitable for a diverse array of applications, from simple consumer gadgets to complex industrial machinery.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess