EN
  • EN
  • DE

SN74ALS160BNS

Part No SN74ALS160BNS
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 331978-SN74ALS160BNS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS160BNS CAD Model

Description

The SN74ALS160BNS is a high-quality, high-performance integrated circuit (IC) manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures advanced digital signal processors and analog ICs.

  • Series: '74ALS'
  • Type: Synchronous 4-bit decade counter
  • Technology: Advanced low-power Schottky
  • Counting Format: BCD (Binary Coded Decimal), from 0000 to 1001
  • Carry Look-Ahead: Internal carry look-ahead
  • Operation: Fully synchronous
  • Count Enable (CTEN) Low: Count enabled
  • Count Enable (CTEN) High: Counter disabled
  • Outputs Change: Synchronously with the low-to-high transition of the clock
  • Clear Function: Asynchronous and active low
  • Clear Input Low: Resets the count to zero
  • Technology: Advanced BiCMOS
  • Package: 20-pin SOP (Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess