EN
  • EN
  • DE
  • IT

SN74ALS158NSR

Part No SN74ALS158NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 1-OF-2 DATA SELECTORS/MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1253712-SN74ALS158NSR
Manufacturer Homepage www.ti.com
Family Name SN74ALS158
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS158NSR CAD Model

Description

Product Overview: SN74ALS158NSR by Texas Instruments

The SN74ALS158NSR is a high-quality integrated circuit designed by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is engineered to offer both high speed and low power consumption. The SN74ALS158NSR is a multiplexer/demultiplexer that is essential for routing digital signals within electronic systems.

Key Features

  • Device Type: The SN74ALS158NSR is a quadruple 1-line to 2-line data selectors/multiplexers with non-inverting outputs.
  • Logic Family: ALS — Advanced Low-Power Schottky technology.
  • Package: The device comes in an SOP (Small Outline Package) with a NS tape and reel packaging, ensuring secure delivery and easy mounting on printed circuit boards.
  • Pin Count: This integrated circuit features a 16-pin configuration which allows for straightforward interfacing with other components.
  • Operating Temperature: It is designed to operate reliably within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Performance and Durability

The SN74ALS158NSR is built to deliver consistent performance. Its low-power Schottky technology ensures that it operates with reduced power consumption, which is critical for energy-efficient designs. The robustness of the device is backed by Texas Instruments' commitment to quality, ensuring a long operational life and stability under varying conditions.

Applications

This multiplexer/demultiplexer is versatile and can be used in a wide array of applications. It is particularly useful in digital signal routing, where multiple inputs need to be directed to different outputs without signal degradation. Common applications include:

  • Data transmission systems
  • Communication switches
  • Control systems
  • Signal gating

The SN74ALS158NSR is an ideal choice for designers looking for a reliable, low-power, and high-speed multiplexing solution. With Texas Instruments' reputation for excellence, this component is sure to enhance the performance of any digital system in which it is incorporated.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess