EN
  • EN
  • DE

SN74ALS158D

Part No SN74ALS158D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS158
Other Names SN74ALS158DG4,TEXTISSN74ALS158D,SN74ALS158DE4,SN74ALS158DG4,2156-SN74ALS158D,SN74ALS158DE4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256841-SN74ALS158D
Ultra Librarian 3D Model Ultra Librarian SN74ALS158D CAD Model

Description

SN74ALS158D - Quad 1-of-2 Data Selector/Multiplexer from Texas Instruments

The SN74ALS158D is a high-performance, quad 1-of-2 data selector/multiplexer integrated circuit from Texas Instruments, designed to provide efficient data routing for digital systems. This IC is part of the advanced low-power Schottky (ALS) family, which is known for combining low power consumption with high switching speeds, making it suitable for a wide range of applications in modern electronics.

Each of the four multiplexers in the SN74ALS158D has two input lines, one output line, and a common select input. The device allows one of the two inputs of each multiplexer to be selected by the state of the select input and routed to the output. This functionality is essential for applications requiring data switching or routing, such as data processing, communication systems, and control units.

The SN74ALS158D comes in a standard SOIC-16 (Small-Outline Integrated Circuit) package, which is conducive for space-constrained applications. The IC operates over a broad voltage range of 4.5V to 5.5V, making it compatible with typical 5V digital systems. Its low power consumption and fast switching capabilities are due to the Schottky diodes in its design, which enable it to perform with reduced power loss and increased efficiency.

Key features of SN74ALS158D include:

  • Four independent 1-of-2 data selectors/multiplexers
  • Standard SOIC-16 packaging for ease of integration
  • Operating voltage range of 4.5V to 5.5V
  • High-speed performance with ALS technology
  • Low power consumption suitable for energy-sensitive applications
  • Direct interface capability with the TTL family
  • Wide operating temperature range

With its robust design and reliable performance, the SN74ALS158D is an excellent choice for designers looking to implement data selection or multiplexing functions within their digital systems. Texas Instruments' commitment to quality ensures that this IC will deliver consistent performance and contribute to the overall efficiency and reliability of the end product.

Whether you're designing a complex data management system or simply need a reliable way to route signals within your project, the SN74ALS158D from Texas Instruments is an option worth considering.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess