EN
  • EN
  • DE

SN74ALS157ANS

Part No SN74ALS157ANS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SELECTOR/MUX QUAD 1-2 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 485 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896454-SN74ALS157ANS
Ultra Librarian 3D Model Ultra Librarian SN74ALS157ANS CAD Model

Description

Product Overview: SN74ALS157ANS by Texas Instruments

The SN74ALS157ANS is a versatile and high-performance quadruple 2-line to 1-line data selector/multiplexer integrated circuit brought to you by Texas Instruments. This device is a part of the Advanced Low-Power Schottky (ALS) series, which is well-known for its balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Family: The device belongs to the ALS logic family, which ensures low power usage without compromising on speed.
  • Logic Type: It is a 2-line to 1-line data selector/multiplexer, providing the ability to select one of two data sources for each output.
  • Number of Circuits: The SN74ALS157ANS has four identical circuits in one package, allowing for multiple data selections in a compact form factor.
  • Output Type: It features standard outputs, which can drive up to 10 Low-Power Schottky (LPS) inputs.

Electrical Characteristics

  • Supply Voltage (VCC): Typically operates at 5V, making it compatible with standard TTL voltage levels.
  • Operating Temperature: The device is designed to function within a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.

Package and Quality

  • Package: The SN74ALS157ANS comes in a 16-pin plastic small-outline package, which is suitable for surface mounting and helps in reducing the space required on printed circuit boards (PCBs).
  • Quality: As with all Texas Instruments products, this multiplexer is manufactured to high standards, ensuring consistent performance and durability.

The SN74ALS157ANS is adept at handling digital data selection and multiplexing needs in applications such as data routing, signal gating, and the combination or inversion of serial digital data. Its fast switching times and low power consumption make it an excellent choice for designers looking for a reliable and efficient solution for their digital systems. Whether you're working on data acquisition systems, communication interfaces, or control systems, the SN74ALS157ANS from Texas Instruments is a component that promises to deliver optimal performance and integrate seamlessly into your design.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8239 $53.5535
150+ $0.6760 $101.4000
230+ $0.6549 $150.6270
320+ $0.6337 $202.7840
410+ $0.6126 $251.1660
550+ $0.5493 $302.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,308 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess