EN
  • EN
  • DE

SN74ALS10ADBR

Part No SN74ALS10ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND GATE 3-ELEMENT 3-IN BIPOLAR / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934543-SN74ALS10ADBR
Ultra Librarian 3D Model Ultra Librarian SN74ALS10ADBR CAD Model

Description

Product Overview: SN74ALS10ADBR by Texas Instruments

The SN74ALS10ADBR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This device belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is designed to offer both speed and energy efficiency.

Key Features

  • Logic Type: The SN74ALS10ADBR is a triple 3-input positive-NAND gate. This means it contains three independent NAND gates, each with three inputs, within a single chip.
  • Package: The device is housed in a SSOP (Shrink Small Outline Package) DBR-type package, which is surface-mountable and offers a reduced footprint on printed circuit boards (PCBs).
  • Pin Count: It consists of 14 pins, which include power, ground, inputs, and outputs for each of the three gates.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Operating Temperature: The SN74ALS10ADBR is designed to function over a wide range of ambient temperatures, typically from 0°C to 70°C, ensuring stable performance across various environmental conditions.

Applications

The SN74ALS10ADBR is versatile and can be used in a multitude of electronic applications. Some common uses include:

  • Logic function generation
  • Signal processing
  • Complex logic circuit implementation
  • Control systems
  • Computing devices

Quality and Reliability

As with all Texas Instruments products, the SN74ALS10ADBR is manufactured to meet high standards of quality. It undergoes rigorous testing to ensure it meets the industry's reliability criteria. Customers can trust this component for use in critical and long-term applications.

Environmental Compliance

Furthermore, the SN74ALS10ADBR is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a commitment to environmental safety by reducing the presence of certain hazardous materials.

In conclusion, the SN74ALS10ADBR from Texas Instruments is a testament to the company's dedication to providing advanced, energy-efficient, and reliable components for the modern electronics market.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2808 $50.5440
435+ $0.2304 $100.2240
675+ $0.2232 $150.6600
930+ $0.2160 $200.8800
1,200+ $0.2088 $250.5600
1,605+ $0.1872 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess