EN
  • EN
  • DE

SN74ALS10A

Part No SN74ALS10A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE 3-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253697-SN74ALS10A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS10A CAD Model

Description

The SN74ALS10A device from Texas Instruments is an integrated circuit that belongs to the 74ALS logic family. This particular chip embodies three independent 3-input positive-NAND gates, designed to operate with a 5V power supply. It is widely used in various digital applications where multiple logic combinations are required.

Key Features:

  • Logic Type: Triple 3-Input Positive-NAND Gate
  • Operating Voltage: Typically 5V (4.5V to 5.5V)
  • Switching Characteristics: Fast propagation delay time, typically 9 ns at 5V
  • Drive Capability: Capable of driving up to 10 LS-TTL loads
  • Power Consumption: Low power consumption, with a typical ICCH of 2.6 mA
  • Temperature Range: Operational between 0°C and 70°C
  • Package Options: Available in various packages including DIP, SOIC, and PDIP

Applications:

The SN74ALS10A is ideal for a multitude of digital applications, such as:

  • Logic function generators
  • Address decoders
  • Binary-to-Gray code converters
  • Parity generators and checkers
  • Control circuitry

Reliability and Quality:

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS10A is manufactured with high standards, ensuring consistent performance and durability for industrial and commercial applications. The device is also RoHS compliant, adhering to environmental regulations and standards.

Support and Resources:

Designers and engineers can access extensive support through the Texas Instruments website, including:

  • Detailed datasheets and technical documents
  • Application notes and design guides
  • TI's E2E™ support forums and technical assistance

For additional information and to purchase the SN74ALS10A, visit the Texas Instruments website.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess